OMEGA Engineering, Inc. SiNET™ Multi-Axis Motion Control HUB 444

Description
The SiNet™ Hub 444 allows up to 4 Stepper or Servo Si™ drives to be controlled in host mode from a single PC or PLC's RS232 serial port or will run in stand-alone mode. Each indexer-drive acquires its unique address from the port to which it is connected. This simple addressing scheme minimizes the cost of the drives, and more importantly, the cost of configuring and/or replacing drives in your system. Connections are made with low cost, reliable RJ11 cabling. Any of our popular, cost effective programmable Stepper or Servo Si™ drives or Si™ motor controls can be used with the SiNet™ Hub 444. By choosing the power level and features you need for each axis of your application, SiNet™ can provide a cost effective single or multi-axis motion solution. The SiNet™ Hub 444 is powered by the drive that's connected to port #1, saving you the cost and installation expense of using a separate power supply. Our Si Command Language™ (SCL) allows a host PC or PLC to execute relative, absolute and homing moves, make status inquiries, sample inputs, set outputs, and more. If your application requires a single axis to operate in "host mode", you can connect any of our programmable Si™ drives directly to your PC via the SiNet™ Hub 444 and invoke the Si Command Language™ (SCL). Our SiNet Programmer™ Windows software allows the user to create and store multi-axis motion control programs in the SiNet™ Hub 444 and run them without a PC, thus allowing the user to create a complex multi-axis motion system controlled from an operator interface or trigger.
Description
The SiNet™ Hub 444 allows up to 4 Stepper or Servo Si™ drives to be controlled in host mode from a single PC or PLC's RS232 serial port or will run in stand-alone mode. Each indexer-drive acquires its unique address from the port to which it is connected. This simple addressing scheme minimizes the cost of the drives, and more importantly, the cost of configuring and/or replacing drives in your system. Connections are made with low cost, reliable RJ11 cabling. Any of our popular, cost effective programmable Stepper or Servo Si™ drives or Si™ motor controls can be used with the SiNet™ Hub 444. By choosing the power level and features you need for each axis of your application, SiNet™ can provide a cost effective single or multi-axis motion solution. The SiNet™ Hub 444 is powered by the drive that's connected to port #1, saving you the cost and installation expense of using a separate power supply. Our Si Command Language™ (SCL) allows a host PC or PLC to execute relative, absolute and homing moves, make status inquiries, sample inputs, set outputs, and more. If your application requires a single axis to operate in "host mode", you can connect any of our programmable Si™ drives directly to your PC via the SiNet™ Hub 444 and invoke the Si Command Language™ (SCL). Our SiNet Programmer™ Windows software allows the user to create and store multi-axis motion control programs in the SiNet™ Hub 444 and run them without a PC, thus allowing the user to create a complex multi-axis motion system controlled from an operator interface or trigger.

Suppliers

Company
Product
Description
Supplier Links
SiNET™ Multi-Axis Motion Control - HUB 444 - OMEGA Engineering, Inc.
Norwalk, CT, USA
SiNET™ Multi-Axis Motion Control
HUB 444
SiNET™ Multi-Axis Motion Control HUB 444
The SiNet™ Hub 444 allows up to 4 Stepper or Servo Si™ drives to be controlled in host mode from a single PC or PLC's RS232 serial port or will run in stand-alone mode. Each indexer-drive acquires its unique address from the port to which it is connected. This simple addressing scheme minimizes the cost of the drives, and more importantly, the cost of configuring and/or replacing drives in your system. Connections are made with low cost, reliable RJ11 cabling. Any of our popular, cost effective programmable Stepper or Servo Si™ drives or Si™ motor controls can be used with the SiNet™ Hub 444. By choosing the power level and features you need for each axis of your application, SiNet™ can provide a cost effective single or multi-axis motion solution. The SiNet™ Hub 444 is powered by the drive that's connected to port #1, saving you the cost and installation expense of using a separate power supply. Our Si Command Language™ (SCL) allows a host PC or PLC to execute relative, absolute and homing moves, make status inquiries, sample inputs, set outputs, and more. If your application requires a single axis to operate in "host mode", you can connect any of our programmable Si™ drives directly to your PC via the SiNet™ Hub 444 and invoke the Si Command Language™ (SCL). Our SiNet Programmer™ Windows software allows the user to create and store multi-axis motion control programs in the SiNet™ Hub 444 and run them without a PC, thus allowing the user to create a complex multi-axis motion system controlled from an operator interface or trigger.

The SiNet™ Hub 444 allows up to 4 Stepper or Servo Si™ drives to be controlled in host mode from a single PC or PLC's RS232 serial port or will run in stand-alone mode. Each indexer-drive acquires its unique address from the port to which it is connected. This simple addressing scheme minimizes the cost of the drives, and more importantly, the cost of configuring and/or replacing drives in your system. Connections are made with low cost, reliable RJ11 cabling. Any of our popular, cost effective programmable Stepper or Servo Si™ drives or Si™ motor controls can be used with the SiNet™ Hub 444. By choosing the power level and features you need for each axis of your application, SiNet™ can provide a cost effective single or multi-axis motion solution. The SiNet™ Hub 444 is powered by the drive that's connected to port #1, saving you the cost and installation expense of using a separate power supply. Our Si Command Language™ (SCL) allows a host PC or PLC to execute relative, absolute and homing moves, make status inquiries, sample inputs, set outputs, and more. If your application requires a single axis to operate in "host mode", you can connect any of our programmable Si™ drives directly to your PC via the SiNet™ Hub 444 and invoke the Si Command Language™ (SCL). Our SiNet Programmer™ Windows software allows the user to create and store multi-axis motion control programs in the SiNet™ Hub 444 and run them without a PC, thus allowing the user to create a complex multi-axis motion system controlled from an operator interface or trigger.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Motion Controllers
Product Number HUB 444
Product Name SiNET™ Multi-Axis Motion Control
Product Multi-Axis
Setup Computer
Features Auxiliary I/O
Configuration Stand Alone
Communication RS232
Unlock Full Specs
to access all available technical data

Similar Products

End position controller - SPC11-MTS-AIF-2 - Festo Corporation
Specs
Communication Plug 15-pin SUB-D
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Piezo Stack Amplifier, 3 Channel, Strain-Gauge Position Control - NPC3SG - Newport MKS
Specs
Axes 3.0
Communication RS232; USB
DC Input 24 volts
View Details