OMEGA Engineering, Inc. Hermetically Sealed Thermistor Sensor HSTH-44000

Description
The HSTH Series Flexible Thermistor Sensors are hermetically sealed at the sensor tip to provide continuous protection from corrosive environments. This unique Thermistor temperature probe design provides a small, flexible, and electrically isolated Thermistor element, suited to a variety of applications. The HSTH Series is available in three resistance values: 2252ω, 5000ω and 10000ω.
Datasheet
Description
The HSTH Series Flexible Thermistor Sensors are hermetically sealed at the sensor tip to provide continuous protection from corrosive environments. This unique Thermistor temperature probe design provides a small, flexible, and electrically isolated Thermistor element, suited to a variety of applications. The HSTH Series is available in three resistance values: 2252ω, 5000ω and 10000ω.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed Thermistor Sensor - HSTH-44000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Hermetically Sealed Thermistor Sensor
HSTH-44000
Hermetically Sealed Thermistor Sensor HSTH-44000
The HSTH Series Flexible Thermistor Sensors are hermetically sealed at the sensor tip to provide continuous protection from corrosive environments. This unique Thermistor temperature probe design provides a small, flexible, and electrically isolated Thermistor element, suited to a variety of applications. The HSTH Series is available in three resistance values: 2252ω, 5000ω and 10000ω.

The HSTH Series Flexible Thermistor Sensors are hermetically sealed at the sensor tip to provide continuous protection from corrosive environments. This unique Thermistor temperature probe design provides a small, flexible, and electrically isolated Thermistor element, suited to a variety of applications. The HSTH Series is available in three resistance values: 2252Ω, 5000Ω and 10000Ω.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Thermistors
Product Number HSTH-44000
Product Name Hermetically Sealed Thermistor Sensor
Package / Electrode Type Bead
Lead Style Radial
Housing Probe/Closed Tube
Features Interchangeable
Interchangeable Accuracy 0.1800 F (0.1000 C)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete NTC - 11030528-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 100000 ohms
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 1678262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details