OMEGA Engineering, Inc. Multi Purpose HPC-CO-S

Description
THERMOCOUPLE CRIMP CONTACT FOR M
Request a Quote Datasheet
Description
THERMOCOUPLE CRIMP CONTACT FOR M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - 5880-HPC-CO-S-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
5880-HPC-CO-S-ND
Multi Purpose 5880-HPC-CO-S-ND
THERMOCOUPLE CRIMP CONTACT FOR M

THERMOCOUPLE CRIMP CONTACT FOR M

Buy Now Datasheet
Swedesboro, NJ, United States
Temp Connectors: Pins & Sockets

Temp Connectors: Pins & Sockets

Buy Now
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega - 30AC7924 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega
30AC7924
Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega 30AC7924
CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5880-HPC-CO-S-ND HPC-CO-S 30AC7924
Product Name Multi Purpose Circular Contact, Skt, 24-20Awg, Crimp; Product Range Omega
Contact Size (AWG) 20 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details