OMEGA Engineering, Inc. Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega HPC-CO-P

Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega - 30AC7923 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega
30AC7923
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega 30AC7923
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Contact, Pin, 24-20Awg, Crimp Rohs Compliant Omega - 69AJ0329 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp Rohs Compliant Omega
69AJ0329
Circular Contact, Pin, 24-20Awg, Crimp Rohs Compliant Omega 69AJ0329
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP ROHS COMPLIANT: YES

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 30AC7923 69AJ0329
Product Name Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega Circular Contact, Pin, 24-20Awg, Crimp Rohs Compliant Omega
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Anodes -  - Technic, Inc.
Technic, Inc.
Specs
Type Anode / Anode Material
Shape / Form Assembly
View Details