OMEGA Engineering, Inc. Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega HPC-AL-P

Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega - 30AC7918 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega
30AC7918
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega 30AC7918
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega - 29AK0125 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega
29AK0125
Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega 29AK0125
CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 24-20AWG, CRIMP; Product Range:HPC Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Omega MTC Series Circular Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 30AC7918
Product Name Circular Contact, Pin, 24-20Awg, Crimp; Product Range Omega
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Cu
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details