OMEGA Engineering, Inc. Vibration Meter HHVB82

Description
All industrial machinery vibrates. Monitoring the level of vibration is a useful guide to a machine’s condition. Poor balance, worn bearings, misalignments, and loose fittings in the structure will increase levels of vibration. By monitoring vibration levels, you can determine when machinery needs maintenance. The HHVB82, with its magnetic mount vibration sensor, is the ideal tool for this application.
Datasheet
Description
All industrial machinery vibrates. Monitoring the level of vibration is a useful guide to a machine’s condition. Poor balance, worn bearings, misalignments, and loose fittings in the structure will increase levels of vibration. By monitoring vibration levels, you can determine when machinery needs maintenance. The HHVB82, with its magnetic mount vibration sensor, is the ideal tool for this application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Meter - HHVB82 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Vibration Meter
HHVB82
Vibration Meter HHVB82
All industrial machinery vibrates. Monitoring the level of vibration is a useful guide to a machine’s condition. Poor balance, worn bearings, misalignments, and loose fittings in the structure will increase levels of vibration. By monitoring vibration levels, you can determine when machinery needs maintenance. The HHVB82, with its magnetic mount vibration sensor, is the ideal tool for this application.

All industrial machinery vibrates. Monitoring the level of vibration is a useful guide to a machine’s condition. Poor balance, worn bearings, misalignments, and loose fittings in the structure will increase levels of vibration. By monitoring vibration levels, you can determine when machinery needs maintenance. The HHVB82, with its magnetic mount vibration sensor, is the ideal tool for this application.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number HHVB82
Product Name Vibration Meter
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
Features Battery Powered (optional feature)
Acceleration 20.39 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Meters - 2543501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Displacement, Acceleration, Velocity
View Details
Vibration Sensors - 20011624-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 250 Hz
Sensor Technology MEMS
View Details
Vibration transmitter - VTV122 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers