OMEGA’s HHP9303 handheld pressure meter and data logger is suitable for a wide variety of applications. Pressure range is selected by interchangeable remote pressure sensors. Sensors are available in 8 different ranges of 2, 5, 10, 20, 50, 100, 200 and 400 bar.
Recalibration is not required when changing ranges. Pressure can be displayed in one of 10 user selectable pressure scales (bar, psi, Kg/cm2, hPA, kPA, mmHg, inHg, meters H2O, inH2O, Atm).
In addition to displaying real time pressure readings the HHP9303 can log data manually or automatically at any sampling rate from 1 second up to 9 hours. Readings are date and time stamped and stored on standard SD memory cards from 1 to 16 GB storage capacity. A 2 MB SD card in included. The user can remove the card and plug it into a laptop or desktop computer either directly or via a USB card reader. Files are stored with a “.xls” extension so they can be opened with Microsoft Excel without the need for any other software.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | HHP9303 |
| Product Name | Handheld Pressure Meter and Data Logger with SD Card |
| Data Acquisition | Datalogger |
| Form Factor | Stand-alone; Portable |
| User Interface | Front Panel; Hand-held Programmer |
| Host Connection | USB |
| Application | General Lab & Industrial |