OMEGA Engineering, Inc. Metal Vane Anemometer HHF803

Description
The HHF803 is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF803 provides fast, accurate readings with digital readability and the convenience of a remote probe.The combination of low friction vane anemometer and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.
Request a Quote Datasheet
Description
The HHF803 is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF803 provides fast, accurate readings with digital readability and the convenience of a remote probe.The combination of low friction vane anemometer and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Vane Anemometer - HHF803 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Metal Vane Anemometer
HHF803
Metal Vane Anemometer HHF803
The HHF803 is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF803 provides fast, accurate readings with digital readability and the convenience of a remote probe.The combination of low friction vane anemometer and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.

The HHF803 is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF803 provides fast, accurate readings with digital readability and the convenience of a remote probe.The combination of low friction vane anemometer and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.

Buy Now Datasheet
Swedesboro, NJ, United States
Flow Sensors
HHF803
Flow Sensors HHF803
Anemometers: Anemometer Handheld

Anemometers: Anemometer Handheld

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc.
Product Category Air Flow Sensors Air Flow Sensors
Product Number HHF803 HHF803
Product Name Metal Vane Anemometer Flow Sensors
Output Options Outputs an analog voltage signal
Features Also measures temperature; Temperature compensation
Instrument Style Insertion Probe Type
Mounting Hand-held or Portable
Measurement Type Air Velocity
Unlock Full Specs
to access all available technical data

Similar Products

Air flow sensor - SFAM-62-5000L-TG12-2SA-M12 - Festo Corporation
Specs
Output Options Outputs an analog current signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Gas Mass Flow Meter for Air-FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Temperature compensation; Audible or Visual Alarm
Instrument Style Insertion Probe Type
View Details
Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent (optional feature)
Measurement Type Air Volumetric Flow; Air Pressure Differential
View Details