OMEGA Engineering, Inc. Economical Vane Anemometer with Probe HHF802

Description
The HHF802 air velocity meter is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF802 provides fast, accurate readings with digital readability and the convenience of a remote probe. The combination of low friction vane anemometer and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.
Datasheet
Description
The HHF802 air velocity meter is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF802 provides fast, accurate readings with digital readability and the convenience of a remote probe. The combination of low friction vane anemometer and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economical Vane Anemometer with Probe - HHF802 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Economical Vane Anemometer with Probe
HHF802
Economical Vane Anemometer with Probe HHF802
The HHF802 air velocity meter is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF802 provides fast, accurate readings with digital readability and the convenience of a remote probe. The combination of low friction vane anemometer and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.

The HHF802 air velocity meter is an economical solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF802 provides fast, accurate readings with digital readability and the convenience of a remote probe. The combination of low friction vane anemometer and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Air Flow Sensors
Product Number HHF802
Product Name Economical Vane Anemometer with Probe
Output Options Outputs an analog voltage signal
Features Also measures temperature; Temperature compensation
Instrument Style Insertion Probe Type
Mounting Hand-held or Portable
Measurement Type Air Velocity
Unlock Full Specs
to access all available technical data

Similar Products

Flow Measurement Transmitter -  - Eastern Instruments
Specs
Output Options Outputs an analog current signal
Features Also measures temperature (optional feature)
Instrument Style Insertion Probe Type
View Details
Gas Mass Flow Meter for Air-FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Temperature compensation; Audible or Visual Alarm
Instrument Style Insertion Probe Type
View Details
Anemometers - 2410457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Rotary Vane
Velocity Resolution 19.69 SFPM (10 cm/s)
View Details
Pressure Sensing Digital Flowmeter™ -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent (optional feature)
Measurement Type Air Volumetric Flow; Air Pressure Differential
View Details