OMEGA Engineering, Inc. Economical Vane Anemometer HHF801

Description
The HHF801 is an economical anemometer solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF801 provides fast, accurate readings with digital readability and the convenience of a remote probe. The combination of a vane and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.
Datasheet
Description
The HHF801 is an economical anemometer solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF801 provides fast, accurate readings with digital readability and the convenience of a remote probe. The combination of a vane and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economical Vane Anemometer - HHF801 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Economical Vane Anemometer
HHF801
Economical Vane Anemometer HHF801
The HHF801 is an economical anemometer solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF801 provides fast, accurate readings with digital readability and the convenience of a remote probe. The combination of a vane and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.

The HHF801 is an economical anemometer solution for any air flow application, such as, air conditioning and heating systems, wind speeds, balancing, and environmental testing. The portable HHF801 provides fast, accurate readings with digital readability and the convenience of a remote probe. The combination of a vane and standard thermistor delivers rapid and precise measurements. The microprocessor circuit assures the maximum possible accuracy and provides special functions and features.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Air Flow Sensors
Product Number HHF801
Product Name Economical Vane Anemometer
Output Options Outputs an analog voltage signal
Features Also measures temperature; Temperature compensation
Instrument Style Insertion Probe Type
Mounting Hand-held or Portable
Measurement Type Air Velocity
Unlock Full Specs
to access all available technical data

Similar Products

Anemometers - 7350043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Also measures temperature
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Impeller
View Details
Gas Mass Flow Meter for Air-FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Temperature compensation; Audible or Visual Alarm
Instrument Style Insertion Probe Type
View Details
Air flow sensor - SFAB-600U-WQ10-2SA-M12 - Festo Corporation
Specs
Output Options Outputs an analog current signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Ductwork Air Flow Sensor - Round DSV - Eastern Instruments
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Pressure Differential
View Details