OMEGA Engineering, Inc. Hot Wire Anemometer with Data Logger HHF2005HW

Description
The HHF2005HW hot wire anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms and flow hoods. What sets the HHF2005HW apart from other hot wire anemometers is that it incorporates a real-time data logger that can store up to 16,000 entries. The HHF2005HW measures velocity, and air temperature, and has an input probe socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. By entering the area into the instrument and measuring the velocity, the HHF2005HW can even determine the volume of air flow. The integrated hot wire and standard thermistors provide fast and accurate readings - even at low velocities. For added convenience, the HHF2005HW is battery powered, has auto power off and low battery warning features. A hard carrying case is included, to make portability simple.
Datasheet
Description
The HHF2005HW hot wire anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms and flow hoods. What sets the HHF2005HW apart from other hot wire anemometers is that it incorporates a real-time data logger that can store up to 16,000 entries. The HHF2005HW measures velocity, and air temperature, and has an input probe socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. By entering the area into the instrument and measuring the velocity, the HHF2005HW can even determine the volume of air flow. The integrated hot wire and standard thermistors provide fast and accurate readings - even at low velocities. For added convenience, the HHF2005HW is battery powered, has auto power off and low battery warning features. A hard carrying case is included, to make portability simple.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Wire Anemometer with Data Logger - HHF2005HW - OMEGA Engineering, Inc.
Norwalk, CT, USA
Hot Wire Anemometer with Data Logger
HHF2005HW
Hot Wire Anemometer with Data Logger HHF2005HW
The HHF2005HW hot wire anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms and flow hoods. What sets the HHF2005HW apart from other hot wire anemometers is that it incorporates a real-time data logger that can store up to 16,000 entries. The HHF2005HW measures velocity, and air temperature, and has an input probe socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. By entering the area into the instrument and measuring the velocity, the HHF2005HW can even determine the volume of air flow. The integrated hot wire and standard thermistors provide fast and accurate readings - even at low velocities. For added convenience, the HHF2005HW is battery powered, has auto power off and low battery warning features. A hard carrying case is included, to make portability simple.

The HHF2005HW hot wire anemometer with real time data logger has multiple features and an RS232 computer interface that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms and flow hoods. What sets the HHF2005HW apart from other hot wire anemometers is that it incorporates a real-time data logger that can store up to 16,000 entries. The HHF2005HW measures velocity, and air temperature, and has an input probe socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. By entering the area into the instrument and measuring the velocity, the HHF2005HW can even determine the volume of air flow. The integrated hot wire and standard thermistors provide fast and accurate readings - even at low velocities. For added convenience, the HHF2005HW is battery powered, has auto power off and low battery warning features. A hard carrying case is included, to make portability simple.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Air Flow Sensors
Product Number HHF2005HW
Product Name Hot Wire Anemometer with Data Logger
Output Options Outputs an analog voltage signal
Features Also measures temperature; Temperature compensation
Instrument Style Insertion Probe Type
Mounting Hand-held or Portable
Measurement Type Air Velocity; Air Volumetric Flow
Unlock Full Specs
to access all available technical data

Similar Products

Gas Mass Flow Meter for Air-FastFlo™ 620S -  - Sierra Instruments, Inc.
Specs
Output Options Outputs an analog voltage signal; Outputs an analog current signal; "Output" is a switch or alarm signal
Features Temperature compensation; Audible or Visual Alarm
Instrument Style Insertion Probe Type
View Details
Anemometers - 1938699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Also measures temperature
Measurement Type Air Velocity
Air Velocity Range 4921 SFPM (2500 cm/s)
View Details