OMEGA Engineering, Inc. Air Velocity Meter HHF11A

Description
The HHF11A anemometer can measure air flow, humidity, dew point, wet bulb, air volume, and capacity. The built-in microprocessor ensures high accuracy. It can also track the maximum and minimum values along with current readings, displaying the flow rate in the user’s choice of meters per second or cubic feet per minute. With its low-friction, ball-bearing, mounted-wheel design, the HHF11A is accurate at both high and low air velocity. The impeller is accurate to 5% and can measure the slightest breeze (0.3 m/s). Other features include single-point averaging of air volume and capacity, °C/°F selection, and auto shut-off after 10 minutes of non-use.
Request a Quote Datasheet
Description
The HHF11A anemometer can measure air flow, humidity, dew point, wet bulb, air volume, and capacity. The built-in microprocessor ensures high accuracy. It can also track the maximum and minimum values along with current readings, displaying the flow rate in the user’s choice of meters per second or cubic feet per minute. With its low-friction, ball-bearing, mounted-wheel design, the HHF11A is accurate at both high and low air velocity. The impeller is accurate to 5% and can measure the slightest breeze (0.3 m/s). Other features include single-point averaging of air volume and capacity, °C/°F selection, and auto shut-off after 10 minutes of non-use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Velocity Meter - HHF11A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Air Velocity Meter
HHF11A
Air Velocity Meter HHF11A
The HHF11A anemometer can measure air flow, humidity, dew point, wet bulb, air volume, and capacity. The built-in microprocessor ensures high accuracy. It can also track the maximum and minimum values along with current readings, displaying the flow rate in the user’s choice of meters per second or cubic feet per minute. With its low-friction, ball-bearing, mounted-wheel design, the HHF11A is accurate at both high and low air velocity. The impeller is accurate to 5% and can measure the slightest breeze (0.3 m/s). Other features include single-point averaging of air volume and capacity, °C/°F selection, and auto shut-off after 10 minutes of non-use.

The HHF11A anemometer can measure air flow, humidity, dew point, wet bulb, air volume, and capacity. The built-in microprocessor ensures high accuracy. It can also track the maximum and minimum values along with current readings, displaying the flow rate in the user’s choice of meters per second or cubic feet per minute.
With its low-friction, ball-bearing, mounted-wheel design, the HHF11A is accurate at both high and low air velocity. The impeller is accurate to 5% and can measure the slightest breeze (0.3 m/s). Other features include single-point averaging of air volume and capacity, °C/°F selection, and auto shut-off after 10 minutes of non-use.

Buy Now Datasheet
Swedesboro, NJ, United States
Flow Sensors
HHF11A
Flow Sensors HHF11A
Anemometers: Anemometer Handheld

Anemometers: Anemometer Handheld

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc.
Product Category Air Flow Sensors Air Flow Sensors
Product Number HHF11A HHF11A
Product Name Air Velocity Meter Flow Sensors
Output Options Outputs an analog voltage signal
Features Also measures temperature; Temperature compensation
Instrument Style Flow Hood or Balometer
Mounting Hand-held or Portable
Measurement Type Air Velocity; Air Volumetric Flow
Unlock Full Specs
to access all available technical data

Similar Products

Digital Flowmeter -  - EXAIR
Specs
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
Measurement Type Air Volumetric Flow
View Details
Air flow sensor - SFAM-90-5000L-TG1-2SV-M12 - Festo Corporation
Specs
Output Options Outputs an analog voltage signal
Instrument Style Insertion Probe Type
Mounting Fixtured or Permanent
View Details
Anemometers - 9140009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Also measures temperature
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer); Other Technology Type; Impeller
View Details