OMEGA Engineering, Inc. Vane Anemometer with Real Time Data Logger HHF-SD2

Description
The OMEGA® HHF-SD2 combination vane and standard thermistor anemometer with SD card data logger has multiple features that make it suitable to use in such applications as air conditioning and heating systems, measuring air velocities and wind temperature. What sets the HHF-SD2 apart from other vane anemometers is that it incorporates a real-time SD card data logger. The HHF-SD2 measures velocity, and air temperature, and has an input socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. The vane and standard thermistors provide high accurate readings at high velocities. The HHF-SD2 is innovative and easy to operate. Download data from the SD card into an Excel spreadsheet without the need for special software.
Request a Quote Datasheet
Description
The OMEGA® HHF-SD2 combination vane and standard thermistor anemometer with SD card data logger has multiple features that make it suitable to use in such applications as air conditioning and heating systems, measuring air velocities and wind temperature. What sets the HHF-SD2 apart from other vane anemometers is that it incorporates a real-time SD card data logger. The HHF-SD2 measures velocity, and air temperature, and has an input socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. The vane and standard thermistors provide high accurate readings at high velocities. The HHF-SD2 is innovative and easy to operate. Download data from the SD card into an Excel spreadsheet without the need for special software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Anemometer with Real Time Data Logger - HHF-SD2 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Vane Anemometer with Real Time Data Logger
HHF-SD2
Vane Anemometer with Real Time Data Logger HHF-SD2
The OMEGA® HHF-SD2 combination vane and standard thermistor anemometer with SD card data logger has multiple features that make it suitable to use in such applications as air conditioning and heating systems, measuring air velocities and wind temperature. What sets the HHF-SD2 apart from other vane anemometers is that it incorporates a real-time SD card data logger. The HHF-SD2 measures velocity, and air temperature, and has an input socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. The vane and standard thermistors provide high accurate readings at high velocities. The HHF-SD2 is innovative and easy to operate. Download data from the SD card into an Excel spreadsheet without the need for special software.

The OMEGA® HHF-SD2 combination vane and standard thermistor anemometer with SD card data logger has multiple features that make it suitable to use in such applications as air conditioning and heating systems, measuring air velocities and wind temperature. What sets the HHF-SD2 apart from other vane anemometers is that it incorporates a real-time SD card data logger.
The HHF-SD2 measures velocity, and air temperature, and has an input socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. The vane and standard thermistors provide high accurate readings at high velocities.
The HHF-SD2 is innovative and easy to operate. Download data from the SD card into an Excel spreadsheet without the need for special software.

Buy Now Datasheet
Swedesboro, NJ, United States
Flow Sensors
HHF-SD2
Flow Sensors HHF-SD2
Anemometers: Anemometer Handheld

Anemometers: Anemometer Handheld

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc.
Product Category Air Flow Sensors Air Flow Sensors
Product Number HHF-SD2 HHF-SD2
Product Name Vane Anemometer with Real Time Data Logger Flow Sensors
Features Also measures temperature; Temperature compensation
Instrument Style Insertion Probe Type
Mounting Hand-held or Portable
Measurement Type Air Velocity
Technology Type Vane Anemometer (Velometer)
Unlock Full Specs
to access all available technical data