OMEGA Engineering, Inc. Hot Wire Anemometer with Real Time Data Logger HHF-SD1

Description
The OMEGA® HHF-SD1 combination hot wire and standard thermistor anemometer with SD card data logger has multiple features that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms, and flow hoods. What sets the HHF-SD1 apart from other hot wire anemometers is that it incorporates a real-time SD card data logger. The HHF-SD1 measures velocity, and air temperature, and has an input socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. The integrated hot wire and standard thermistors provide fast and accurate readings-even at low velocities. The HHF-SD1 is innovative and easy to operate. Download data from the SD card into an Excel spreadsheet without the need for special software.
Request a Quote Datasheet
Description
The OMEGA® HHF-SD1 combination hot wire and standard thermistor anemometer with SD card data logger has multiple features that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms, and flow hoods. What sets the HHF-SD1 apart from other hot wire anemometers is that it incorporates a real-time SD card data logger. The HHF-SD1 measures velocity, and air temperature, and has an input socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. The integrated hot wire and standard thermistors provide fast and accurate readings-even at low velocities. The HHF-SD1 is innovative and easy to operate. Download data from the SD card into an Excel spreadsheet without the need for special software.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot Wire Anemometer with Real Time Data Logger - HHF-SD1 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Hot Wire Anemometer with Real Time Data Logger
HHF-SD1
Hot Wire Anemometer with Real Time Data Logger HHF-SD1
The OMEGA® HHF-SD1 combination hot wire and standard thermistor anemometer with SD card data logger has multiple features that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms, and flow hoods. What sets the HHF-SD1 apart from other hot wire anemometers is that it incorporates a real-time SD card data logger. The HHF-SD1 measures velocity, and air temperature, and has an input socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. The integrated hot wire and standard thermistors provide fast and accurate readings-even at low velocities. The HHF-SD1 is innovative and easy to operate. Download data from the SD card into an Excel spreadsheet without the need for special software.

The OMEGA® HHF-SD1 combination hot wire and standard thermistor anemometer with SD card data logger has multiple features that make it suitable to use in such applications as environmental testing, balancing of fans/motors/ blowers, air conveyors, clean rooms, and flow hoods. What sets the HHF-SD1 apart from other hot wire anemometers is that it incorporates a real-time SD card data logger.
The HHF-SD1 measures velocity, and air temperature, and has an input socket that accepts a Type J or K thermocouple that can be used as a highly accurate thermometer. The integrated hot wire and standard thermistors provide fast and accurate readings-even at low velocities. The HHF-SD1 is innovative and easy to operate. Download data from the SD card into an Excel spreadsheet without the need for special software.

Buy Now Datasheet
Swedesboro, NJ, United States
Flow Sensors
HHF-SD1
Flow Sensors HHF-SD1
Anemometers: Anemometer Handheld

Anemometers: Anemometer Handheld

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc.
Product Category Air Flow Sensors Air Flow Sensors
Product Number HHF-SD1 HHF-SD1
Product Name Hot Wire Anemometer with Real Time Data Logger Flow Sensors
Features Also measures temperature; Temperature compensation
Instrument Style Insertion Probe Type
Mounting Hand-held or Portable
Measurement Type Air Velocity
Technology Type Thermal Anemometer
Unlock Full Specs
to access all available technical data