OMEGA Engineering, Inc. PT100 RTD Input Thermometer HH804

Description
The HH804U is a high accuracy RTD input thermometer. These handhelds work with 100 . platinum PT100 RTDs and are selectable for 3 different temperature coefficient curves. These units comply with ITS-90. Both come standard with a built in USB port and DC power jack. Optional Windows software and AC adapter allow real time data logging to PC for extended periods. The HH804W model features a quick and easy to use wireless interface instead of USB. This allows real time data transmission at distances of up to 75'.
Request a Quote Datasheet
Description
The HH804U is a high accuracy RTD input thermometer. These handhelds work with 100 . platinum PT100 RTDs and are selectable for 3 different temperature coefficient curves. These units comply with ITS-90. Both come standard with a built in USB port and DC power jack. Optional Windows software and AC adapter allow real time data logging to PC for extended periods. The HH804W model features a quick and easy to use wireless interface instead of USB. This allows real time data transmission at distances of up to 75'.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PT100 RTD Input Thermometer - HH804 - OMEGA Engineering, Inc.
Norwalk, CT, USA
PT100 RTD Input Thermometer
HH804
PT100 RTD Input Thermometer HH804
The HH804U is a high accuracy RTD input thermometer. These handhelds work with 100 . platinum PT100 RTDs and are selectable for 3 different temperature coefficient curves. These units comply with ITS-90. Both come standard with a built in USB port and DC power jack. Optional Windows software and AC adapter allow real time data logging to PC for extended periods. The HH804W model features a quick and easy to use wireless interface instead of USB. This allows real time data transmission at distances of up to 75'.

The HH804U is a high accuracy RTD input thermometer. These handhelds work with 100 . platinum PT100 RTDs and are selectable for 3 different temperature coefficient curves. These units comply with ITS-90. Both come standard with a built in USB port and DC power jack. Optional Windows software and AC adapter allow real time data logging to PC for extended periods. The HH804W model features a quick and easy to use wireless interface instead of USB. This allows real time data transmission at distances of up to 75'.

Buy Now
Thermometers - 5880-HH804-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
5880-HH804-ND
Thermometers 5880-HH804-ND
THERMOMETER, HIGH ACCURACY, TEMP

THERMOMETER, HIGH ACCURACY, TEMP

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Digital Thermometers Industrial Thermometers
Product Number HH804 5880-HH804-ND
Product Name PT100 RTD Input Thermometer Thermometers
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade Fahrenheit; Celsius/Centigrade
Range -328 to 1472 F (-200 to 800 C) 0.0 to 50 C (32 to 122 F)
Divisions 0.1000 +/-C (32.18 +/-F)
Local Interface Digital Front Panel
Interface Options Serial Interface (optional feature)
Unlock Full Specs
to access all available technical data