WIRELESS THERMOCOUPLE THERMOMETE
DIGITAL THERMOMETER, -200 TO 1370DEG C; Temperature Measuring Range:-200°C to +1370°C; External Height:160mm; External Width:83mm; External Depth:38mm; Product Range:HH802 Series
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Thermometers | Digital Thermometers |
| Product Number | 5880-HH802U-ND | 94M5029 |
| Product Name | Thermometers | Digital Thermometer, -200 To 1370Deg C; Temperature Measuring Range Omega |
| Thermometer Type | Thermocouple Technology |