OMEGA Engineering, Inc. Handheld Digital Thermometer HH800

Description
The HH800 and HH801 handhelds are easy to use Type K input thermocouple thermometers. Both feature a large 31/2 digit LCD with a maximum reading of 1999. The HH800 is a single-input model while the HH801 has two inputs and allows for display of T1, T2 or .T (T1-T2). Both models feature T/C offset adjustment and are C/F switchable. The HH800A and HH801A offer most of the features of the HH800 and HH801, but both also have data storage capability and accept J or K Type thermocouples. The HH801B and HH801C offer most of the features of the HH801, but they accept four different thermocouple types. Both units feature settable Hi/Lo limits for both inputs and have an integral alarm beeper. The HH801B also features three displays for simultaneous viewing of both inputs and the differential.
Datasheet
Description
The HH800 and HH801 handhelds are easy to use Type K input thermocouple thermometers. Both feature a large 31/2 digit LCD with a maximum reading of 1999. The HH800 is a single-input model while the HH801 has two inputs and allows for display of T1, T2 or .T (T1-T2). Both models feature T/C offset adjustment and are C/F switchable. The HH800A and HH801A offer most of the features of the HH800 and HH801, but both also have data storage capability and accept J or K Type thermocouples. The HH801B and HH801C offer most of the features of the HH801, but they accept four different thermocouple types. Both units feature settable Hi/Lo limits for both inputs and have an integral alarm beeper. The HH801B also features three displays for simultaneous viewing of both inputs and the differential.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Thermometer - HH800 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Digital Thermometer
HH800
Handheld Digital Thermometer HH800
The HH800 and HH801 handhelds are easy to use Type K input thermocouple thermometers. Both feature a large 31/2 digit LCD with a maximum reading of 1999. The HH800 is a single-input model while the HH801 has two inputs and allows for display of T1, T2 or .T (T1-T2). Both models feature T/C offset adjustment and are C/F switchable. The HH800A and HH801A offer most of the features of the HH800 and HH801, but both also have data storage capability and accept J or K Type thermocouples. The HH801B and HH801C offer most of the features of the HH801, but they accept four different thermocouple types. Both units feature settable Hi/Lo limits for both inputs and have an integral alarm beeper. The HH801B also features three displays for simultaneous viewing of both inputs and the differential.

The HH800 and HH801 handhelds are easy to use Type K input thermocouple thermometers. Both feature a large 31/2 digit LCD with a maximum reading of 1999. The HH800 is a single-input model while the HH801 has two inputs and allows for display of T1, T2 or .T (T1-T2). Both models feature T/C offset adjustment and are C/F switchable. The HH800A and HH801A offer most of the features of the HH800 and HH801, but both also have data storage capability and accept J or K Type thermocouples. The HH801B and HH801C offer most of the features of the HH801, but they accept four different thermocouple types. Both units feature settable Hi/Lo limits for both inputs and have an integral alarm beeper. The HH801B also features three displays for simultaneous viewing of both inputs and the differential.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Thermometers
Product Number HH800
Product Name Handheld Digital Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -328 to 1999 F (-200 to 1093 C)
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Thermometers - 5090907 - RS Components, Ltd.
Specs
Range 70 C (158 F)
Digital Battery Powered
View Details
Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Range -35 to ? C (-31 to ? F)
View Details