OMEGA Engineering, Inc. Handheld Thermometer with Magnet Hanger HH74K

Description
Display: 3/12 digit liquid crystal display(LCD) Low Battery Indication: indicator Measurement Rate: 2.5 times/second Operating Environment: 0 to 50 Deg.C (32 to 122 Deg.F) <70% R.H. Storage Environment: -20 to 60 Deg.C (-4 to 140 Deg.F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23 +/- 5Deg.C (73 +/- 9Deg.F), <75% R.H. Battery: 1.5V x 3pcs AAA size, included Battery Life: 300 hours, typical use Temperature: Range: -100 to 850 Deg.C (-148 to 1562 Deg.F) type K (CHROMEGAR-ALOMEGA) Resolution: 1 Deg.C or 1Deg.F, 0.1 Deg.C or 0.1 Deg.F Accuracy (does not include probe): 18 to 28 Deg.C (64 to 82 Deg.F) ambient +/-(0.3% rdg + 1 Deg.C) on Deg.C ranges +/-(0.3% rdg + 2 Deg.F) on Deg.F ranges Resolution: 0.1 Deg.C Range: -59.9 to 199.9C Resolution: 1 Deg.C Range: -100 to -60C, 200 to 850C Resolution: 0.1 Deg.F Range:-59.9 to 199.9 Deg.F Resolution: 1 Deg.F Range:-148 to -60 Deg.F, 200 to 1562 Deg.F
Request a Quote Datasheet
Description
Display: 3/12 digit liquid crystal display(LCD) Low Battery Indication: indicator Measurement Rate: 2.5 times/second Operating Environment: 0 to 50 Deg.C (32 to 122 Deg.F) <70% R.H. Storage Environment: -20 to 60 Deg.C (-4 to 140 Deg.F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23 +/- 5Deg.C (73 +/- 9Deg.F), <75% R.H. Battery: 1.5V x 3pcs AAA size, included Battery Life: 300 hours, typical use Temperature: Range: -100 to 850 Deg.C (-148 to 1562 Deg.F) type K (CHROMEGAR-ALOMEGA) Resolution: 1 Deg.C or 1Deg.F, 0.1 Deg.C or 0.1 Deg.F Accuracy (does not include probe): 18 to 28 Deg.C (64 to 82 Deg.F) ambient +/-(0.3% rdg + 1 Deg.C) on Deg.C ranges +/-(0.3% rdg + 2 Deg.F) on Deg.F ranges Resolution: 0.1 Deg.C Range: -59.9 to 199.9C Resolution: 1 Deg.C Range: -100 to -60C, 200 to 850C Resolution: 0.1 Deg.F Range:-59.9 to 199.9 Deg.F Resolution: 1 Deg.F Range:-148 to -60 Deg.F, 200 to 1562 Deg.F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Thermometer with Magnet Hanger - HH74K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Thermometer with Magnet Hanger
HH74K
Handheld Thermometer with Magnet Hanger HH74K
Display: 3/12 digit liquid crystal display(LCD) Low Battery Indication: indicator Measurement Rate: 2.5 times/second Operating Environment: 0 to 50 Deg.C (32 to 122 Deg.F) <70% R.H. Storage Environment: -20 to 60 Deg.C (-4 to 140 Deg.F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23 +/- 5Deg.C (73 +/- 9Deg.F), <75% R.H. Battery: 1.5V x 3pcs AAA size, included Battery Life: 300 hours, typical use Temperature: Range: -100 to 850 Deg.C (-148 to 1562 Deg.F) type K (CHROMEGAR-ALOMEGA) Resolution: 1 Deg.C or 1Deg.F, 0.1 Deg.C or 0.1 Deg.F Accuracy (does not include probe): 18 to 28 Deg.C (64 to 82 Deg.F) ambient +/-(0.3% rdg + 1 Deg.C) on Deg.C ranges +/-(0.3% rdg + 2 Deg.F) on Deg.F ranges Resolution: 0.1 Deg.C Range: -59.9 to 199.9C Resolution: 1 Deg.C Range: -100 to -60C, 200 to 850C Resolution: 0.1 Deg.F Range:-59.9 to 199.9 Deg.F Resolution: 1 Deg.F Range:-148 to -60 Deg.F, 200 to 1562 Deg.F

Display:
3/12 digit liquid crystal display(LCD)
Low Battery Indication: indicator
Measurement Rate: 2.5 times/second
Operating Environment: 0 to 50 Deg.C (32 to 122 Deg.F) <70% R.H.
Storage Environment: -20 to 60 Deg.C (-4 to 140 Deg.F), 0 to 80% R.H. with battery removed from meter
Accuracy: Stated accuracy at 23 +/- 5Deg.C (73 +/- 9Deg.F), <75% R.H.
Battery: 1.5V x 3pcs AAA size, included
Battery Life: 300 hours, typical use
Temperature: Range: -100 to 850 Deg.C (-148 to 1562 Deg.F) type K (CHROMEGAR-ALOMEGA)
Resolution:
1 Deg.C or 1Deg.F, 0.1 Deg.C or 0.1 Deg.F
Accuracy (does not include probe):
18 to 28 Deg.C (64 to 82 Deg.F) ambient
+/-(0.3% rdg + 1 Deg.C) on Deg.C ranges
+/-(0.3% rdg + 2 Deg.F) on Deg.F ranges
Resolution: 0.1 Deg.C Range: -59.9 to 199.9C
Resolution: 1 Deg.C Range: -100 to -60C, 200 to 850C
Resolution: 0.1 Deg.F Range:-59.9 to 199.9 Deg.F
Resolution: 1 Deg.F Range:-148 to -60 Deg.F, 200 to 1562 Deg.F

Buy Now
Thermometers - 5880-HH74K-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
5880-HH74K-ND
Thermometers 5880-HH74K-ND
HANDHELD THERMOMETER WITH MAGNET

HANDHELD THERMOMETER WITH MAGNET

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Digital Thermometers Industrial Thermometers
Product Number HH74K 5880-HH74K-ND
Product Name Handheld Thermometer with Magnet Hanger Thermometers
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade Fahrenheit; Celsius/Centigrade
Range -148 to 1562 F (-100 to 850 C) 0.0 to 50 C (32 to 122 F)
Divisions 0.1000 to 1 +/-C (32.18 to 33.8 +/-F)
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data