OMEGA Engineering, Inc. Handheld Digital Thermometer HH500

Description
• J, K, T, E, R, S, N Thermocouple and Pt3926, Pt385 RTD Input Types • Provides Max/Min., AVG, Hold, Relative • Warning Beeper with Hi/Lo Setting, Time Setting on models HH502 through HH509 • Dual Display Function • 0.1 Resolution • Differential Thermocouple Input • Accuracy: Stated Accuracy at 23 5C < 75% RH • Battery Life: 200 Hours • Dimensions: 192 H x 91 W x 53 mm D (7.6 x 3.6 x 2.2") • Weight: Approx. 9 oz (255 g) • NEMA-4X Dustproof • Water/Splash Resistant
Datasheet
Description
• J, K, T, E, R, S, N Thermocouple and Pt3926, Pt385 RTD Input Types • Provides Max/Min., AVG, Hold, Relative • Warning Beeper with Hi/Lo Setting, Time Setting on models HH502 through HH509 • Dual Display Function • 0.1 Resolution • Differential Thermocouple Input • Accuracy: Stated Accuracy at 23 5C < 75% RH • Battery Life: 200 Hours • Dimensions: 192 H x 91 W x 53 mm D (7.6 x 3.6 x 2.2") • Weight: Approx. 9 oz (255 g) • NEMA-4X Dustproof • Water/Splash Resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Thermometer - HH500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Digital Thermometer
HH500
Handheld Digital Thermometer HH500
• J, K, T, E, R, S, N Thermocouple and Pt3926, Pt385 RTD Input Types • Provides Max/Min., AVG, Hold, Relative • Warning Beeper with Hi/Lo Setting, Time Setting on models HH502 through HH509 • Dual Display Function • 0.1 Resolution • Differential Thermocouple Input • Accuracy: Stated Accuracy at 23 5C < 75% RH • Battery Life: 200 Hours • Dimensions: 192 H x 91 W x 53 mm D (7.6 x 3.6 x 2.2") • Weight: Approx. 9 oz (255 g) • NEMA-4X Dustproof • Water/Splash Resistant

•

J, K, T, E, R, S, N Thermocouple and Pt3926, Pt385 RTD Input Types

•

Provides Max/Min., AVG, Hold, Relative

•

Warning Beeper with Hi/Lo Setting, Time Setting on models HH502 through HH509

•

Dual Display Function

•

0.1 Resolution

•

Differential Thermocouple Input

•

Accuracy: Stated Accuracy at 23 5C < 75% RH

•

Battery Life: 200 Hours

•

Dimensions: 192 H x 91 W x 53 mm D (7.6 x 3.6 x 2.2")

•

Weight: Approx. 9 oz (255 g)

•

NEMA-4X Dustproof

•

Water/Splash Resistant
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Thermometers
Product Number HH500
Product Name Handheld Digital Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -328 to 2498 F (-200 to 1370 C)
Divisions 0.1000 +/-C (32.18 +/-F)
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Range -50 to ? C (-58 to ? F)
View Details
Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
Application Type Industrial
View Details
Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details