OMEGA Engineering, Inc. Datalogger Thermometer HH306A

Description
The HH306A is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. SPECIFICATIONS Range and Accuracy: -200 to 1370C ±0.2% rdg +1C -328 to 2498F ±0.2% rdg + 2F Operating Conditions: 0 to 50C (32 to 122F) 0% to 80% RH (0 to 35C, 32 to 95F) 0% to 60% RH (35 to 50C, 95 to 122F) Storage Temperature: -20 to 60C (-4 to 140F) Input Protection: 60 Vdc or 24 Vrms AC maximum Battery: 9V (included) Dimensions: 184 H x 64 W x 30 mm D (7.25 x 2.5 x 1.2") Weight: Approx 210 g (7.4 oz)
Request a Quote Datasheet
Description
The HH306A is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. SPECIFICATIONS Range and Accuracy: -200 to 1370C ±0.2% rdg +1C -328 to 2498F ±0.2% rdg + 2F Operating Conditions: 0 to 50C (32 to 122F) 0% to 80% RH (0 to 35C, 32 to 95F) 0% to 60% RH (35 to 50C, 95 to 122F) Storage Temperature: -20 to 60C (-4 to 140F) Input Protection: 60 Vdc or 24 Vrms AC maximum Battery: 9V (included) Dimensions: 184 H x 64 W x 30 mm D (7.25 x 2.5 x 1.2") Weight: Approx 210 g (7.4 oz)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datalogger Thermometer - HH306A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Datalogger Thermometer
HH306A
Datalogger Thermometer HH306A
The HH306A is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. SPECIFICATIONS Range and Accuracy: -200 to 1370C ±0.2% rdg +1C -328 to 2498F ±0.2% rdg + 2F Operating Conditions: 0 to 50C (32 to 122F) 0% to 80% RH (0 to 35C, 32 to 95F) 0% to 60% RH (35 to 50C, 95 to 122F) Storage Temperature: -20 to 60C (-4 to 140F) Input Protection: 60 Vdc or 24 Vrms AC maximum Battery: 9V (included) Dimensions: 184 H x 64 W x 30 mm D (7.25 x 2.5 x 1.2") Weight: Approx 210 g (7.4 oz)

The HH306A is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data.
SPECIFICATIONS
Range and Accuracy: -200 to 1370C ±0.2% rdg +1C
-328 to 2498F ±0.2% rdg + 2F
Operating Conditions: 0 to 50C (32 to 122F)
0% to 80% RH (0 to 35C, 32 to 95F)
0% to 60% RH (35 to 50C, 95 to 122F)
Storage Temperature: -20 to 60C (-4 to 140F)
Input Protection: 60 Vdc or 24 Vrms AC maximum
Battery: 9V (included)
Dimensions: 184 H x 64 W x 30 mm D (7.25 x 2.5 x 1.2")
Weight: Approx 210 g (7.4 oz)

Buy Now Datasheet
Thermometers - 5880-HH306A-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
5880-HH306A-ND
Thermometers 5880-HH306A-ND
THERMOCOUPLE DATALOGGER, 2-CH, H

THERMOCOUPLE DATALOGGER, 2-CH, H

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Digital Thermometers Industrial Thermometers
Product Number HH306A 5880-HH306A-ND
Product Name Datalogger Thermometer Thermometers
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade Fahrenheit; Celsius/Centigrade
Range -328 to 2498 F (-200 to 1370 C) -328 to 2502 F (-200 to 1372 C)
Divisions 0.1000 +/-C (32.18 +/-F)
Local Interface Digital Front Panel
Interface Options Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Multipoint temperature sensor - TSM800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
Robust Miniature Pyrometer - thermoMETER SE-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details