OMEGA Engineering, Inc. Handheld Digital Thermometers HH200A

Description
The HH200A is a highly accurate, microprocessorbased handheld thermometer housed in a durable ABS plastic case and supplied with a shock-resistant rubber holster. Features include a bright LCD, open sensor detection, and low-battery warning. The rugged design of the HH200A thermometer permits use in a wide ambient operating range of -30 to 50C (-22 to 122F). The HH200A is programmable for thermocouple Types J, K, T, R, N, E, S and for OS36 (infrared) measurement. It is also C/F switchable, with 0.1 resolution up to 1000 and 1 resolution above 1000 (auto-ranging). This thermometer also measures temperature in Kelvins.
Request a Quote Datasheet
Description
The HH200A is a highly accurate, microprocessorbased handheld thermometer housed in a durable ABS plastic case and supplied with a shock-resistant rubber holster. Features include a bright LCD, open sensor detection, and low-battery warning. The rugged design of the HH200A thermometer permits use in a wide ambient operating range of -30 to 50C (-22 to 122F). The HH200A is programmable for thermocouple Types J, K, T, R, N, E, S and for OS36 (infrared) measurement. It is also C/F switchable, with 0.1 resolution up to 1000 and 1 resolution above 1000 (auto-ranging). This thermometer also measures temperature in Kelvins.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Thermometers - HH200A - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Digital Thermometers
HH200A
Handheld Digital Thermometers HH200A
The HH200A is a highly accurate, microprocessorbased handheld thermometer housed in a durable ABS plastic case and supplied with a shock-resistant rubber holster. Features include a bright LCD, open sensor detection, and low-battery warning. The rugged design of the HH200A thermometer permits use in a wide ambient operating range of -30 to 50C (-22 to 122F). The HH200A is programmable for thermocouple Types J, K, T, R, N, E, S and for OS36 (infrared) measurement. It is also C/F switchable, with 0.1 resolution up to 1000 and 1 resolution above 1000 (auto-ranging). This thermometer also measures temperature in Kelvins.

The HH200A is a highly accurate, microprocessorbased handheld thermometer housed in a durable ABS plastic case and supplied with a shock-resistant rubber holster. Features include a bright LCD, open sensor detection, and low-battery warning. The rugged design of the HH200A thermometer permits use in a wide ambient operating range of -30 to 50C (-22 to 122F). The HH200A is programmable for thermocouple Types J, K, T, R, N, E, S and for OS36 (infrared) measurement. It is also C/F switchable, with 0.1 resolution up to 1000 and 1 resolution above 1000 (auto-ranging). This thermometer also measures temperature in Kelvins.

Buy Now Datasheet
Thermometers - 5880-HH200A-ND - DigiKey
Thief River Falls, MN, United States
Thermometers
5880-HH200A-ND
Thermometers 5880-HH200A-ND
THERMOMETERS: HANDHELD TEMP METE

THERMOMETERS: HANDHELD TEMP METE

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey
Product Category Digital Thermometers Industrial Thermometers
Product Number HH200A 5880-HH200A-ND
Product Name Handheld Digital Thermometers Thermometers
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade Fahrenheit; Celsius/Centigrade
Range -328 to 3212 F (-200 to 1767 C)
Divisions 0.1000 +/-C (32.18 +/-F)
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data