OMEGA Engineering, Inc. Printing Handheld Thermometer HH1304P

Description
OMEGA’s compact and affordable HH1304P is ideal for applications requiring display and printing of temperature measurements. Dual input features min/max, hi/lo audible alarms (with externally powered alarm driver signals) and differential measurements. This 2-channel unit accepts Type J, K, T or E thermocouple inputs, has a high accuracy and 0.1° resolution. A built-in thermal printer makes hard copies of the temperature measurements, which can be taken at selected intervals. Parameters printed are time, date, temperature, and channel number. Battery powered or optional AC adaptor.
Description
OMEGA’s compact and affordable HH1304P is ideal for applications requiring display and printing of temperature measurements. Dual input features min/max, hi/lo audible alarms (with externally powered alarm driver signals) and differential measurements. This 2-channel unit accepts Type J, K, T or E thermocouple inputs, has a high accuracy and 0.1° resolution. A built-in thermal printer makes hard copies of the temperature measurements, which can be taken at selected intervals. Parameters printed are time, date, temperature, and channel number. Battery powered or optional AC adaptor.

Suppliers

Company
Product
Description
Supplier Links
Printing Handheld Thermometer - HH1304P - OMEGA Engineering, Inc.
Norwalk, CT, USA
Printing Handheld Thermometer
HH1304P
Printing Handheld Thermometer HH1304P
OMEGA’s compact and affordable HH1304P is ideal for applications requiring display and printing of temperature measurements. Dual input features min/max, hi/lo audible alarms (with externally powered alarm driver signals) and differential measurements. This 2-channel unit accepts Type J, K, T or E thermocouple inputs, has a high accuracy and 0.1° resolution. A built-in thermal printer makes hard copies of the temperature measurements, which can be taken at selected intervals. Parameters printed are time, date, temperature, and channel number. Battery powered or optional AC adaptor.

OMEGA’s compact and affordable HH1304P is ideal for applications requiring display and printing of temperature measurements. Dual input features min/max, hi/lo audible alarms (with externally powered alarm driver signals) and differential measurements. This 2-channel unit accepts Type J, K, T or E thermocouple inputs, has a high accuracy and 0.1° resolution. A built-in thermal printer makes hard copies of the temperature measurements, which can be taken at selected intervals. Parameters printed are time, date, temperature, and channel number. Battery powered or optional AC adaptor.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Thermometers
Product Number HH1304P
Product Name Printing Handheld Thermometer
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -200 to 1333 C (-328 to 2431 F)
Divisions 0.1000 +/-C (32.18 +/-F)
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Thermometer - PCE-T312N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -210 to 1372 C (-346 to 2502 F)
Digital Battery Powered
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details