OMEGA ENGINEERING, INC.
HG-1400 -- DIAL-IN HEAT GUN, 120V OMEGA
OMEGA Engineering, Inc.
Dial-In Heat Gun, 120V Omega
HG-1400
Description
DIAL-IN HEAT GUN, 120V
Description
DIAL-IN HEAT GUN, 120V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
64AH0725 |
|
Product Name
|
Dial-In Heat Gun, 120V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
657 SCFM (1116 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level
24.17 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details