OMEGA ENGINEERING, INC.
HE359ADC120 -- PLCS OMEGA
OMEGA Engineering, Inc.
Plcs Omega
HE359ADC120
Description
PLCs: PLC + OCS
Description
PLCs: PLC + OCS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
64AH0683 |
|
Product Name
|
Plcs Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
14.66 inch (372 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
15900 SCFM (27026 m³/hr)
Maximum Sound Level
80 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
34 SCFM (57.79 m³/hr)
Maximum Static Pressure
0.1160 in H2O (0.2167 Torr)
View Details
3 suppliers