OMEGA Engineering, Inc. Motion Control Omega HDRBASE262

Description
Motion Control: Starters, Contactors, Protectors
Description
Motion Control: Starters, Contactors, Protectors

Suppliers

Company
Product
Description
Supplier Links
Motion Control Omega - 64AH0482 - Newark, An Avnet Company
Chicago, IL, United States
Motion Control Omega
64AH0482
Motion Control Omega 64AH0482
Motion Control: Starters, Contactors, Protectors

Motion Control: Starters, Contactors, Protectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 64AH0482
Product Name Motion Control Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.20 - Filter Fan - 7F2082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details