OMEGA ENGINEERING, INC.
HCS-080-120V -- STRIP HEATER 250W 1.5X8 OMEGA
OMEGA Engineering, Inc.
Strip Heater 250W 1.5X8 Omega
HCS-080-120V
Description
STRIP HEATER 250W 1.5X8"
Description
STRIP HEATER 250W 1.5X8"
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
64AH0087 |
|
Product Name
|
Strip Heater 250W 1.5X8 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.01 SCFM (76.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.4110 to ? in H2O (0.7679 to ? Torr)
Maximum Sound Level
41.8 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5 SCFM (8.5 m³/hr)
Maximum Static Pressure
0.0780 in H2O (0.1457 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
129 SCFM (219 m³/hr)
Maximum Sound Level
48 dbA
View Details