OMEGA Engineering, Inc. Band Heater 1275W Omega HBT-75/240V

Description
BAND HEATER - 1275W
Description
BAND HEATER - 1275W

Suppliers

Company
Product
Description
Supplier Links
Band Heater 1275W Omega - 64AH0037 - Newark, An Avnet Company
Chicago, IL, United States
Band Heater 1275W Omega
64AH0037
Band Heater 1275W Omega 64AH0037
BAND HEATER - 1275W

BAND HEATER - 1275W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 64AH0037
Product Name Band Heater 1275W Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 85MB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 699 SCFM (1188 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Fan Heater Stego - 48AC2613 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
6025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details