OMEGA ENGINEERING, INC.
HBT-75/120V -- BAND HEATER 1275W OMEGA
OMEGA Engineering, Inc.
Band Heater 1275W Omega
HBT-75/120V
Description
BAND HEATER - 1275W
Description
BAND HEATER - 1275W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
64AH0036 |
|
Product Name
|
Band Heater 1275W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
45 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
21.54 SCFM (36.62 m³/hr)
Maximum Sound Level
32 dbA
View Details