OMEGA ENGINEERING, INC.
HB-12416/240V -- BAND HTR 1500W OMEGA
OMEGA Engineering, Inc.
Band Htr 1500W Omega
HB-12416/240V
Description
BAND HTR - 1500W
Description
BAND HTR - 1500W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH9981 |
|
Product Name
|
Band Htr 1500W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2200 SCFM (3739 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
177 SCFM (301 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1177 to ? in H2O (0.2199 to ? Torr)
Maximum Sound Level
19.3 dbA
View Details