OMEGA ENGINEERING, INC.
GMH3750 -- PT100 THERMOMETER/LOGGER OMEGA
OMEGA Engineering, Inc.
Pt100 Thermometer/logger Omega
GMH3750
Description
PT100 THERMOMETER/LOGGER
Description
PT100 THERMOMETER/LOGGER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH9420 |
|
Product Name
|
Pt100 Thermometer/logger Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
7.77 inch (197 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
16 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
78.4 SCFM (133 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details