OMEGA ENGINEERING, INC.
GKQIN-M30U-600 -- METRIC PROBE OMEGA
OMEGA Engineering, Inc.
Metric Probe Omega
GKQIN-M30U-600
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH9233 |
|
Product Name
|
Metric Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.44 SCFM (94.24 m³/hr)
Maximum Sound Level
37 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power
72 to 120 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details