OMEGA ENGINEERING, INC.
GKMQIN-125U-44 -- LOW NOISE SUBMINI PROBE OMEGA
OMEGA Engineering, Inc.
Low Noise Submini Probe Omega
GKMQIN-125U-44
Description
LOW NOISE SUBMINI PROBE
Description
LOW NOISE SUBMINI PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH9155 |
|
Product Name
|
Low Noise Submini Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
217 SCFM (369 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
12 SCFM (20.4 m³/hr)
Maximum Sound Level
31 dbA
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
7.5 amps
View Details