OMEGA Engineering, Inc. Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega GG-K-24-500

Description
THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega - 43AC9297 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega
43AC9297
Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega 43AC9297
THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 24AWG, 152.4M; Thermocouple Wire Type:K; Length - Imperial:500ft; Length - Metric:152.4m; No. of Max Strands x Strand Size:Solid; Wire Gauge:24AWG; Conductor Area CSA:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 43AC9297
Product Name Thermocouple Wire, Type K, 24Awg, 152.4M; Thermocouple Wire Type Omega
Thermocouple Type K; K
Unlock Full Specs
to access all available technical data

Similar Products

Type TX Thermocouple - 1117A - Belden Inc.
Specs
Thermocouple Type T
Gauge 16 Gauge
Pairs / Elements 2
View Details
 - 4554242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Temperature Rating -58 to 392 F (-50 to 200 C)
Insulation Material Plastic; Silicone
View Details