OMEGA ENGINEERING, INC.
GG-E-20S-150M -- GLASS INSULATED T/C WIRE OMEGA
OMEGA Engineering, Inc.
Glass Insulated T/c Wire Omega
GG-E-20S-150M
Description
GLASS INSULATED T/C WIRE
Description
GLASS INSULATED T/C WIRE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7840 |
|
Product Name
|
Glass Insulated T/c Wire Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
148 SCFM (252 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Qualtek Electronics Corp.
Maximum Air Flow
4 SCFM (6.8 m³/hr)
Maximum Sound Level
34 dbA
Nominal Voltage
5 volts
View Details
2 suppliers