OMEGA ENGINEERING, INC.
GEMQSS-125E-6 -- LOW NOISE SUBMINI PROBE OMEGA
OMEGA Engineering, Inc.
Low Noise Submini Probe Omega
GEMQSS-125E-6
Description
LOW NOISE SUBMINI PROBE
Description
LOW NOISE SUBMINI PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7675 |
|
Product Name
|
Low Noise Submini Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
228 SCFM (387 m³/hr)
Running Current
0.1200 amps
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
94 SCFM (160 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details