OMEGA ENGINEERING, INC.
GEMQIN-040U-6 -- LOW NOISE SUBMINI PROBE OMEGA
OMEGA Engineering, Inc.
Low Noise Submini Probe Omega
GEMQIN-040U-6
Description
LOW NOISE SUBMINI PROBE
Description
LOW NOISE SUBMINI PROBE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7646 |
|
Product Name
|
Low Noise Submini Probe Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure
0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
10500 SCFM (17847 m³/hr)
Maximum Sound Level
83 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
3.3 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details