OMEGA ENGINEERING, INC.
GECE10-6 -- T/C EXTENSION CABLE OMEGA
OMEGA Engineering, Inc.
T/c Extension Cable Omega
GECE10-6
Description
T/C EXTENSION CABLE
Description
T/C EXTENSION CABLE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7548 |
|
Product Name
|
T/c Extension Cable Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
40 SCFM (67.99 m³/hr)
Maximum Sound Level
33 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
9.41 to 13.53 SCFM (16 to 23 m³/hr)
Nominal Voltage
115 volts
View Details