OMEGA ENGINEERING, INC.
GAB-1703 -- GAB-1703 OMEGA
OMEGA Engineering, Inc.
Gab-1703 Omega
GAB-1703
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7494 |
|
Product Name
|
Gab-1703 Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
7 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3850 SCFM (6544 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details