OMEGA Engineering, Inc. 10" Web Enabled LCD Operator Interface G310

Description
The G310 10 Inch Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G310 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX communications. In addition, the G310 features USB for fast downloads of configuration files and access to trending and data logging. A CompactFlash socket is provided so that Flash cards can be used to collect your trending and data logging information as well as to store larger configuration files. In addition to accessing and controlling of external resources, the G310 allows a user to easily view and enter information. Users can enter data through the touchscreen or front panel 8-button keypad.
Datasheet
Description
The G310 10 Inch Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G310 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX communications. In addition, the G310 features USB for fast downloads of configuration files and access to trending and data logging. A CompactFlash socket is provided so that Flash cards can be used to collect your trending and data logging information as well as to store larger configuration files. In addition to accessing and controlling of external resources, the G310 allows a user to easily view and enter information. Users can enter data through the touchscreen or front panel 8-button keypad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Norwalk, CT, USA
10" Web Enabled LCD Operator Interface
G310
10" Web Enabled LCD Operator Interface G310
The G310 10 Inch Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G310 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX communications. In addition, the G310 features USB for fast downloads of configuration files and access to trending and data logging. A CompactFlash socket is provided so that Flash cards can be used to collect your trending and data logging information as well as to store larger configuration files. In addition to accessing and controlling of external resources, the G310 allows a user to easily view and enter information. Users can enter data through the touchscreen or front panel 8-button keypad.

The G310 10 Inch Operator Interface Terminal combines unique capabilities normally expected from high-end units with a very affordable price. The G310 is able to communicate with many different types of hardware using high-speed RS232/422/485 communications ports and Ethernet 10 Base T/100 Base-TX communications. In addition, the G310 features USB for fast downloads of configuration files and access to trending and data logging. A CompactFlash socket is provided so that Flash cards can be used to collect your trending and data logging information as well as to store larger configuration files. In addition to accessing and controlling of external resources, the G310 allows a user to easily view and enter information. Users can enter data through the touchscreen or front panel 8-button keypad.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Human Machine Interfaces
Product Number G310
Product Name 10" Web Enabled LCD Operator Interface
Devices Supported 1 to 5
Devices Controlled Remote Monitoring and Operation
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Features / Applications Networkable; Software Driver
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
2 suppliers
Programmable Operator Interface - MONITOUCH HMI V9 V9120iSLD-U150 - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
POLARIS Remote 24
Specs
Display Options Touch Screen
Width 25.4 inch (644 mm)
Height 16.0 inch (406 mm)
View Details
Machine Interface - 2171-CDSB-A1-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 140 F (0 to 60 C)
View Details