OMEGA ENGINEERING, INC.
G2U112-PUDC24 -- ALARM RELAY (RC1V3-DC24) OMEGA
OMEGA Engineering, Inc.
Alarm Relay (Rc1V3-Dc24) Omega
G2U112-PUDC24
Description
ALARM RELAY (RC1V3-DC24)
Description
ALARM RELAY (RC1V3-DC24)
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH9810 |
|
Product Name
|
Alarm Relay (Rc1V3-Dc24) Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
147 SCFM (250 m³/hr)
Maximum Sound Level
51 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
104 SCFM (176 m³/hr)
Maximum Static Pressure
0.3500 in H2O (0.6539 Torr)
View Details
4 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
75.1 SCFM (128 m³/hr)
Maximum Sound Level
50.2 dbA
View Details