OMEGA ENGINEERING, INC.
FWH321-100 -- FIBERGLASS WIDE HEAVY OMEGA
OMEGA Engineering, Inc.
Fiberglass Wide Heavy Omega
FWH321-100
Description
FIBERGLASS WIDE HEAVY
Description
FIBERGLASS WIDE HEAVY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7268 |
|
Product Name
|
Fiberglass Wide Heavy Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure
0.2980 in H2O (0.5568 Torr)
View Details