OMEGA ENGINEERING, INC.
FWH252-100LSE -- FIBERGLASS WIDE HEAVY OMEGA
OMEGA Engineering, Inc.
Fiberglass Wide Heavy Omega
FWH252-100LSE
Description
FIBERGLASS WIDE HEAVY
Description
FIBERGLASS WIDE HEAVY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7260 |
|
Product Name
|
Fiberglass Wide Heavy Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
135 SCFM (230 m³/hr)
Nominal Voltage
24 volts
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
466 SCFM (792 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details