OMEGA ENGINEERING, INC.
FWH251-080 -- FIBERGLASS WIDE HEAVY OMEGA
OMEGA Engineering, Inc.
Fiberglass Wide Heavy Omega
FWH251-080
Description
FIBERGLASS WIDE HEAVY
Description
FIBERGLASS WIDE HEAVY
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7255 |
|
Product Name
|
Fiberglass Wide Heavy Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6.9 SCFM (11.73 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
118 SCFM (201 m³/hr)
Maximum Sound Level
60 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
12 watts
View Details