OMEGA ENGINEERING, INC.
FV-591C-F -- FV-591C-F OMEGA
OMEGA Engineering, Inc.
Fv-591C-F Omega
FV-591C-F
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7199 |
|
Product Name
|
Fv-591C-F Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5580 SCFM (9484 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Nominal Power
5 watts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details