OMEGA ENGINEERING, INC.
FV-221 -- VORTEX METER CPVC CE OMEGA
OMEGA Engineering, Inc.
Vortex Meter Cpvc Ce Omega
FV-221
Description
VORTEX METER - CPVC CE
Description
VORTEX METER - CPVC CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH7120 |
|
Product Name
|
Vortex Meter Cpvc Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
24 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.9 SCFM (100 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
2400 SCFM (4079 m³/hr)
Maximum Sound Level
79 dbA
View Details