OMEGA ENGINEERING, INC.
FTB793-TRI -- TURBINE 50 GPM TRI-CLAMP OMEGA
OMEGA Engineering, Inc.
Turbine 50 Gpm Tri-Clamp Omega
FTB793-TRI
Description
TURBINE 50 GPM TRI-CLAMP
Description
TURBINE 50 GPM TRI-CLAMP
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH6452 |
|
Product Name
|
Turbine 50 Gpm Tri-Clamp Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
65 SCFM (110 m³/hr)
Nominal Voltage
230 volts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details