OMEGA ENGINEERING, INC.
FTB792-NIST -- TURBINE W/ NIST CERT OMEGA
OMEGA Engineering, Inc.
Turbine W/ Nist Cert Omega
FTB792-NIST
Description
TURBINE W/ NIST CERT
Description
TURBINE W/ NIST CERT
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH6441 |
|
Product Name
|
Turbine W/ Nist Cert Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
560 SCFM (952 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
6400 SCFM (10878 m³/hr)
Maximum Sound Level
94 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
71 SCFM (121 m³/hr)
Maximum Static Pressure
0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers