OMEGA ENGINEERING, INC.
FTB791-ND-TRI -- TURBINE 10 GPM TRI-CLAMP OMEGA
OMEGA Engineering, Inc.
Turbine 10 Gpm Tri-Clamp Omega
FTB791-ND-TRI
Description
TURBINE 10 GPM TRI-CLAMP
Description
TURBINE 10 GPM TRI-CLAMP
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
63AH6432 |
|
Product Name
|
Turbine 10 Gpm Tri-Clamp Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
91.11 SCFM (155 m³/hr)
Nominal Voltage
12 volts
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
10.87 inch (276 mm)
View Details