FTB500 series low flowmeters offer extremely accurate low flow measurement of liquids. They utilize a pelton wheel-like rotor whose motion is converted by a pickup coil into a pulse output that is proportional to flow . Each flowmeter comes with an integral signal conditioner, powered by either 15-35 Vdc or 115 Vac (opt.) to provide amplified frequency and analog outputs. The signal conditioner corrects for the inherent zero offset of the flowmeter pulse output. It is mounted in a NEMA-4, explosion-resistant enclosure rated for class I, groups C & D, class II, groups E, F, and G.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FTB500 |
| Product Name | High Accuracy Low Flowmeter |
| Product Standards | RoHS |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Process Media Type | Liquid |
| Operating Pressure | 1000 to 6000 psi (704 to 4223 m H2O) |
| Media Temperature | 450 F (232 C) |