OMEGA Engineering, Inc. Turbine Flow Meters Omega FTB4707

Description
Turbine Flow Meters: Sensor
Description
Turbine Flow Meters: Sensor

Suppliers

Company
Product
Description
Supplier Links
Turbine Flow Meters Omega - 45P5054 - Newark, An Avnet Company
Chicago, IL, United States
Turbine Flow Meters Omega
45P5054
Turbine Flow Meters Omega 45P5054
Turbine Flow Meters: Sensor

Turbine Flow Meters: Sensor

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flow Meters
Product Number 45P5054
Product Name Turbine Flow Meters Omega
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Flow Sensors - 3610199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Ultrasonic flowmeter for Air - FWD - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details
M335 And M350 Flowmeter 2 - 630247029 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 3.00 inch (76.2 mm)
Operating Pressure 145 psi (102 m H2O)
View Details